PT2L7RC4
PT2L7RC4
Active
Description:  RELAY GEN PURPOSE DPDT 12A 24V
Manufacturer:  TE Connectivity
Datasheet:   PT2L7RC4 Datasheet
History Price: $25.19
In Stock: 3700
PT2L7RC4 vs PT271524
Part No
Series
PT, SCHRACK
PT, SCHRACK
Packaging
Bulk,Bulk
Tube,Tray
Status
Active
Active
Mounting Type
DIN Rail
Through Hole
Coil Voltage
DPDT (2 Form C)
DPDT (2 Form C)
Contact Form
0:00:00
0:00:00
Contact Rating (Current)
Screw Terminal
PC Pin
Switching Voltage
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Coil Current
General Purpose
General Purpose
Coil Type
24VAC
24VAC
Features
400VAC - Max
400VAC - Max
Termination Style
Non Latching
Non Latching
Seal Rating
Lighted Indicator, Mechanical Indicator, Socket Included, Test Button
Mechanical Indicator, Test Button
Coil Insulation
-
-
Must Operate Voltage
-
Class F
Must Release Voltage
19.2 VAC
19.2 VAC
Operating Temperature
7.2 VAC
7.2 VAC
Contact Material
-
15 ms
Relay Type
-
10 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃