PT270L24
PT270L24
Active
Description:  RELAY GEN PURPOSE DPDT 12A 24V
Manufacturer:  TE Connectivity
Datasheet:   PT270L24 Datasheet
History Price: $11.61
In Stock: 25000
PT270L24 vs PT22B012B
Series
PT, SCHRACK
PTH, SCHRACK
Packaging
Tray
Bulk
Status
Active
Obsolete
Mounting Type
Socketable
Through Hole
Coil Voltage
DPDT (2 Form C)
DPDT (2 Form C)
Contact Form
0:00:00
0:00:00
Contact Rating (Current)
Plug In, Quick Connect - 0.110" (2.8mm)
PC Pin
Switching Voltage
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Coil Current
General Purpose
General Purpose
Coil Type
24VDC
12VDC
Features
400VAC - Max
440VAC - Max
Termination Style
Non Latching
Non Latching
Seal Rating
Lighted Indicator, Mechanical Indicator, Test Button
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
18 VDC
9 VDC
Operating Temperature
2.4 VDC
1.2 VDC
Contact Material
15 ms
20 ms
Relay Type
10 ms
20 ms
Operate Time
-40℃ ~ 70℃
-45℃ ~ 70℃