PT22A615B
PT22A615B
Obsolete
Description:  RELAY GEN PURPOSE DPDT 12A 115V
Manufacturer:  TE Connectivity
Datasheet:   PT22A615B Datasheet
History Price: Obsolete
In Stock: 15200
PT22A615B vs PT271110
Series
PTH, SCHRACK
PT, SCHRACK
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Socketable
Through Hole
Coil Voltage
DPDT (2 Form C)
DPDT (2 Form C)
Contact Form
0:00:00
0:00:00
Contact Rating (Current)
Plug In
PC Pin
Switching Voltage
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Coil Current
General Purpose
General Purpose
Coil Type
115VAC
110VDC
Features
440VAC - Max
400VAC - Max
Termination Style
Non Latching
Non Latching
Seal Rating
-
Mechanical Indicator, Test Button
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
92 VAC
82.5 VDC
Operating Temperature
34.5 VAC
11 VDC
Contact Material
20 ms
15 ms
Relay Type
20 ms
10 ms
Operate Time
-45℃ ~ 70℃
-40℃ ~ 70℃