PT22A012B
PT22A012B
Obsolete
Description:  RELAY GEN PURPOSE DPDT 12A 12V
Manufacturer:  TE Connectivity
Datasheet:   PT22A012B Datasheet
History Price: Obsolete
In Stock: 3000
PT22A012B vs PT2S7LB2
Series
PTH, SCHRACK
PT, SCHRACK
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Socketable
DIN Rail
Coil Voltage
DPDT (2 Form C)
DPDT (2 Form C)
Contact Form
0:00:00
0:00:00
Contact Rating (Current)
Plug In
Screw Terminal
Switching Voltage
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Coil Current
General Purpose
General Purpose
Coil Type
12VDC
12VDC
Features
440VAC - Max
400VAC - Max
Termination Style
Non Latching
Non Latching
Seal Rating
-
Diode, Lighted Indicator, Mechanical Indicator, Socket Included, Test Button
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
9 VDC
9 VDC
Operating Temperature
1.2 VDC
1.2 VDC
Contact Material
20 ms
15 ms
Relay Type
20 ms
18 ms
Operate Time
-45℃ ~ 70℃
-40℃ ~ 70℃