Series
PTH, SCHRACK
PT, SCHRACK
Mounting Type
Socketable
Socketable
Coil Voltage
DPDT (2 Form C)
DPDT (2 Form C)
Contact Form
0:00:00
0:00:00
Contact Rating (Current)
Plug In
Plug In, Quick Connect - 0.110" (2.8mm)
Switching Voltage
Silver Nickel (AgNi)
Silver Nickel (AgNi), Gold (Au)
Coil Current
General Purpose
General Purpose
Features
440VAC - Max
400VAC - Max
Termination Style
Non Latching
Non Latching
Seal Rating
-
Mechanical Indicator, Test Button
Must Operate Voltage
-
Class F
Must Release Voltage
9 VDC
184 VAC
Operating Temperature
1.2 VDC
69 VAC
Contact Material
20 ms
15 ms
Operate Time
-45℃ ~ 70℃
-40℃ ~ 70℃