PS7341L-1A-E3-A
PS7341L-1A-E3-A
Obsolete
Description:  SSR RELAY SPST-NO 150MA 0-400V
Manufacturer:  CEL
History Price: Obsolete
In Stock: 26400
PS7341L-1A-E3-A vs PS7341-1B-A
Manufacturer
Series
PS, OCMOS
PS, OCMOS
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tube
Status
Obsolete
Obsolete
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NC (1 Form B)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 400 V
Load Current
150 mA
150 mA
Termination Style
30 Ohms
30 Ohms
Package / Case
Gull Wing
PC Pin
Supplier Device Package
6-SMD (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)