PS7341C-1A-A
PS7341C-1A-A
Obsolete
Description:  SSR RELAY SPST-NO 120MA 0-400V
Manufacturer:  CEL
History Price: Obsolete
In Stock: 20900
PS7341C-1A-A vs PS7802B-1A-A
Manufacturer
Series
PS, OCMOS
PS, OCMOS
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.1VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 40 V
Load Current
120 mA
240 mA
Termination Style
35 Ohms
3.5 Ohms
Package / Case
PC Pin
SMD (SMT) Tab
Supplier Device Package
6-DIP (0.300", 7.62mm)
4-SMD (0.165", 4.20mm)