Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ CEL PS7341-1A-A
PS7341-1A-A
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 150MA 0-400V
Manufacturer:
CEL
Datasheet:
PS7341-1A-A Datasheet
History Price: Obsolete
In Stock: 8700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PS7341-1A-A vs PS7342L-1A
Part No
PS7341-1A-A
PS7342L-1A
Category
Solid State Relays
Solid State Relays
Manufacturer
CEL
CEL
Series
PS, OCMOS
PS, OCMOS
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 400 V
Load Current
150 mA
200 mA
Termination Style
30 Ohms
10 Ohms
Package / Case
PC Pin
Gull Wing
Supplier Device Package
6-DIP (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)