PS7241E-1B-A
PS7241E-1B-A
Obsolete
Description:  SSR RELAY SPST-NC 120MA 0-400V
Manufacturer:  CEL
History Price: Obsolete
In Stock: 46500
PS7241E-1B-A vs PS7804-1A-A
Manufacturer
Series
PS, OCMOS
PS, OCMOS
Packaging
Tube
Strip
Status
Obsolete
Obsolete
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NC (1 Form B)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.1VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 60 V
Load Current
120 mA
400 mA
Termination Style
35 Ohms
1.5 Ohms
Package / Case
Gull Wing
SMD (SMT) Tab
Supplier Device Package
4-SOP (0.173", 4.40mm)
4-SMD (0.165", 4.20mm)