PS7241E-1B-A
PS7241E-1B-A
Obsolete
Description:  SSR RELAY SPST-NC 120MA 0-400V
Manufacturer:  CEL
History Price: Obsolete
In Stock: 46500
PS7241E-1B-A vs PS7341L-1A-E3-A
Manufacturer
Series
PS, OCMOS
PS, OCMOS
Packaging
Tube
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Obsolete
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NC (1 Form B)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 400 V
Load Current
120 mA
150 mA
Termination Style
35 Ohms
30 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
4-SOP (0.173", 4.40mm)
6-SMD (0.300", 7.62mm)