Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Renesas Electronics PS7141-2A-A
PS7141-2A-A
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 150MA 0-400V
Manufacturer:
Renesas Electronics
Datasheet:
PS7141-2A-A Datasheet
History Price: $4.51
In Stock: 49900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PS7141-2A-A vs PS7341L-1B-E3-A
Part No
PS7141-2A-A
PS7341L-1B-E3-A
Category
Solid State Relays
Solid State Relays
Manufacturer
Renesas Electronics
CEL
Series
PS, OCMOS
PS, OCMOS
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NC (1 Form B)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 400 V
Load Current
150 mA
150 mA
Termination Style
30 Ohms
30 Ohms
Package / Case
PC Pin
Gull Wing
Supplier Device Package
8-DIP (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)