PS710AL-1A-E3
PS710AL-1A-E3
Obsolete
Description:  SSR RELAY SPST-NO 1.8A 0-60V
Manufacturer:  CEL
History Price: Obsolete
In Stock: 42500
PS710AL-1A-E3 vs PS7341L-1A-E3-A
Manufacturer
Series
PS, OCMOS
PS, OCMOS
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Obsolete
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 400 V
Load Current
1.8 A
150 mA
Termination Style
200 mOhms
30 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
6-SMD (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)