Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom PM6760A75P
PM6760A75P
Active
Solid State Relays
Description:
SSR RELAY 3PST-NO 75A 48-600V
Manufacturer:
Sensata Crydom
Datasheet:
PM6760A75P Datasheet
History Price: $218.601
In Stock: 44000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PM6760A75P vs PM6760D30PH
Part No
PM6760A75P
PM6760D30PH
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
PM67
PM67
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
90 ~ 280VAC/DC
4 ~ 32VDC
Voltage - Load
48 V ~ 600 V
48 V ~ 600 V
Load Current
75 A
30 A
Termination Style
-
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Module
Module