Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Solid State)
/ Sensata Crydom PM2260A50V
PM2260A50V
Active
Contactors (Solid State)
Description:
RELAY SSR 600V 50A PNL MNT
Manufacturer:
Sensata Crydom
Datasheet:
PM2260A50V Datasheet
History Price: $81.25
In Stock: 23000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PM2260A50V vs PM2260D25VRJ
Part No
PM2260A50V
PM2260D25VRJ
Category
Contactors (Solid State)
Contactors (Solid State)
Manufacturer
Sensata Crydom
Sensata Crydom
Series
PM22
PM22
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Load Current
50 A
25 A
Voltage - Input
90 ~ 280VAC/DC
4 ~ 32VDC
Voltage - Load
48 ~ 600V
48 ~ 600V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module