Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ IXYS Corporation PLA193S
PLA193S
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 100MA 0-600V
Manufacturer:
IXYS Corporation
Datasheet:
PLA193S Datasheet
History Price: $3.41
In Stock: 6700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PLA193S vs PLA150S
Part No
PLA193S
PLA150S
Category
Solid State Relays
Solid State Relays
Manufacturer
IXYS Corporation
IXYS Corporation
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 600 V
250 mA
Load Current
100 mA
Gull Wing
Termination Style
50 Ohms
6-SMD (0.300", 7.62mm)
Package / Case
Gull Wing
6-SMD
Supplier Device Package
6-SMD (0.300", 7.62mm)
0 V ~ 250 V