Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ IXYS Corporation PLA193E
PLA193E
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 100MA 0-600V
Manufacturer:
IXYS Corporation
Datasheet:
PLA193E Datasheet
History Price: Obsolete
In Stock: 13400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PLA193E vs PLA150
Part No
PLA193E
PLA150
Category
Solid State Relays
Solid State Relays
Manufacturer
IXYS Corporation
IXYS Corporation
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Bulk
Tube
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 600 V
250 mA
Load Current
100 mA
PC Pin
Termination Style
50 Ohms
6-DIP (0.300", 7.62mm)
Package / Case
PC Pin
6-DIP
Supplier Device Package
6-DIP (0.300", 7.62mm)
0 V ~ 250 V