Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ IXYS Corporation PLA192E
PLA192E
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 150MA 0-600V
Manufacturer:
IXYS Corporation
Datasheet:
PLA192E Datasheet
History Price: Obsolete
In Stock: 26800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PLA192E vs PLA143
Part No
PLA192E
PLA143
Category
Solid State Relays
Solid State Relays
Manufacturer
IXYS Corporation
IXYS Corporation
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Bulk
Tube
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 600 V
100 mA
Load Current
150 mA
PC Pin
Termination Style
22 Ohms
6-DIP (0.300", 7.62mm)
Package / Case
PC Pin
6-DIP
Supplier Device Package
6-DIP (0.300", 7.62mm)
0 V ~ 600 V