Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ IXYS Corporation PLA170STR
PLA170STR
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 100MA 0-800V
Manufacturer:
IXYS Corporation
Datasheet:
PLA170STR Datasheet
History Price: $3.4
In Stock: 12340
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PLA170STR vs PLA140L
Part No
PLA170STR
PLA140L
Category
Solid State Relays
Solid State Relays
Manufacturer
IXYS Corporation
IXYS Corporation
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 800 V
200 mA
Load Current
100 mA
PC Pin
Termination Style
50 Ohms
6-DIP (0.300", 7.62mm)
Package / Case
Gull Wing
6-DIP
Supplier Device Package
6-SMD (0.300", 7.62mm)
0 V ~ 400 V