PLA160S
PLA160S
Active
Description:  SSR RELAY SPST-NO 50MA 0-300V
Manufacturer:  IXYS Corporation
Datasheet:   PLA160S Datasheet
History Price: $4.68
In Stock: 29200
PLA160S vs PLA160
Part No
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
2.4VDC
2.4VDC
Voltage - Load
50 mA
50 mA
Load Current
Gull Wing
PC Pin
Termination Style
6-SMD (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)
Package / Case
6-SMD
6-DIP
Supplier Device Package
0 V ~ 300 V
0 V ~ 300 V