PLA150STR
PLA150STR
Active
Description:  SSR RELAY SPST-NO 250MA 0-250V
Manufacturer:  IXYS Corporation
Datasheet:   PLA150STR Datasheet
History Price: $4.52
In Stock: 17000
PLA150STR vs PLA194
Part No
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
250 mA
0 V ~ 600 V
Load Current
Gull Wing
130 mA
Termination Style
6-SMD (0.300", 7.62mm)
35 Ohms
Package / Case
6-SMD
PC Pin
Supplier Device Package
0 V ~ 250 V
6-DIP (0.300", 7.62mm)