PLA150
PLA150
Active
Description:  SSR RELAY SPST-NO 250MA 0-250V
Manufacturer:  IXYS Corporation
Datasheet:   PLA150 Datasheet
History Price: $4.72
In Stock: 4800
PLA150 vs PLA172PTR
Part No
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tube
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
250 mA
0 V ~ 800 V
Load Current
PC Pin
100 mA
Termination Style
6-DIP (0.300", 7.62mm)
50 Ohms
Package / Case
6-DIP
Gull Wing
Supplier Device Package
0 V ~ 250 V
8-SMD (0.300", 7.62mm), 6 Leads