PLA134
PLA134
Obsolete
Description:  SSR RELAY SPST-NO 350MA 0-100V
Manufacturer:  IXYS Corporation
Datasheet:   PLA134 Datasheet
History Price: $13.23
In Stock: 500
PLA134 vs PLA190S
Part No
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tube
Tube
Status
Obsolete
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
350 mA
0 V ~ 400 V
Load Current
PC Pin
150 mA
Termination Style
6-DIP (0.300", 7.62mm)
22 Ohms
Package / Case
6-DIP
Gull Wing
Supplier Device Package
0 V ~ 100 V
6-SMD (0.300", 7.62mm)