Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ IXYS Corporation PLA134
PLA134
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 350MA 0-100V
Manufacturer:
IXYS Corporation
Datasheet:
PLA134 Datasheet
History Price: $13.23
In Stock: 500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PLA134 vs PLA190
Part No
PLA134
PLA190
Category
Solid State Relays
Solid State Relays
Manufacturer
IXYS Corporation
IXYS Corporation
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tube
Tube
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
350 mA
0 V ~ 400 V
Load Current
PC Pin
150 mA
Termination Style
6-DIP (0.300", 7.62mm)
22 Ohms
Package / Case
6-DIP
PC Pin
Supplier Device Package
0 V ~ 100 V
6-DIP (0.300", 7.62mm)