Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ IXYS Corporation PLA132
PLA132
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 600MA 0-60V
Manufacturer:
IXYS Corporation
Datasheet:
PLA132 Datasheet
History Price: $5.12
In Stock: 7200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PLA132 vs PLA172PTR
Part No
PLA132
PLA172PTR
Category
Solid State Relays
Solid State Relays
Manufacturer
IXYS Corporation
IXYS Corporation
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tube
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
600 mA
0 V ~ 800 V
Load Current
PC Pin
100 mA
Termination Style
6-DIP (0.300", 7.62mm)
50 Ohms
Package / Case
6-DIP
Gull Wing
Supplier Device Package
0 V ~ 60 V
8-SMD (0.300", 7.62mm), 6 Leads