PLA132
PLA132
Active
Description:  SSR RELAY SPST-NO 600MA 0-60V
Manufacturer:  IXYS Corporation
Datasheet:   PLA132 Datasheet
History Price: $5.12
In Stock: 7200
PLA132 vs PLA110
Part No
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
600 mA
150 mA
Load Current
PC Pin
PC Pin
Termination Style
6-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)
Package / Case
6-DIP
6-DIP
Supplier Device Package
0 V ~ 60 V
0 V ~ 400 V