MY4-02-AC50
MY4-02-AC50
Active
Description:  RELAY GEN PURPOSE 4PDT 3A 50V
Manufacturer:  Omron Automation
Datasheet:   MY4-02-AC50 Datasheet
History Price: $14.49
In Stock: 19010
MY4-02-AC50 vs MY4Z-AC110/120
Series
MY
MY
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Socketable
Coil Voltage
50VAC
120VAC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
3:00:00
3:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
22 mA
8.4 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
40 VAC
96 VAC
Must Release Voltage
15 VAC
36 VAC
Operating Temperature
20 ms
20 ms
Contact Material
20 ms
20 ms
Relay Type
-55℃ ~ 70℃
-55℃ ~ 70℃
Operate Time
Silver (Ag)
Silver (Ag)