MY4-02-AC50
MY4-02-AC50
Active
Description:  RELAY GEN PURPOSE 4PDT 3A 50V
Manufacturer:  Omron Automation
Datasheet:   MY4-02-AC50 Datasheet
History Price: $14.49
In Stock: 19010
MY4-02-AC50 vs MY4N-02-DC24
Series
MY
MY
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
50VAC
24VDC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
3:00:00
3:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
22 mA
36.9 mA
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
40 VAC
19.2 VDC
Must Release Voltage
15 VAC
2.4 VDC
Operating Temperature
20 ms
20 ms
Contact Material
20 ms
20 ms
Relay Type
-55℃ ~ 70℃
-55℃ ~ 70℃
Operate Time
Silver (Ag)
Silver (Ag)