Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac MX21BCB
MX21BCB
Active
Contactors (Electromechanical)
Description:
MX SERIES POWER CONTACTOR
Manufacturer:
Sensata Gigavac
Datasheet:
MX21BCB Datasheet
History Price: $165.438
In Stock: 15000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MX21BCB vs MX21FA
Part No
MX21BCB
MX21FA
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Sensata Gigavac
Series
MX21
MX21
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
12VDC
48VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Switching Voltage
150 A
150 A
Features
-
-
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 100℃
-55℃ ~ 100℃
Must Release Voltage
8 VDC
28 VDC
Contact Rating (Current)
0.5 VDC
1.8 VDC