MKS2XTN-11 DC24
MKS2XTN-11 DC24
Obsolete
Description:  RELAY GEN PURPOSE DPST 5A 24V
Manufacturer:  Omron Automation
History Price: $43.89
In Stock: 23100
MKS2XTN-11 DC24 vs MKS3PIN-5 AC120
Series
MKS-X
MKS
Packaging
Tray
Bulk
Status
Obsolete
Active
Mounting Type
Socketable
Socketable
Coil Voltage
24VDC
120VAC
Contact Form
DPST-NO/NC (1 Form A, 1 Form B)
3PDT (3 Form C)
Contact Rating (Current)
5:00:00
10:00:00
Switching Voltage
220VDC - Max
250VAC, 30VDC - Max
Coil Current
63.2 mA
19.3 mA
Coil Type
Non Latching
Non Latching
Features
Mechanical Indicator
Lighted Indicator, Mechanical Indicator, Test Button
Termination Style
Plug In
Plug In, 11 Pin (Octal)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
19.2 VDC
96 VAC
Must Release Voltage
3.6 VDC
36 VAC
Operating Temperature
30 ms
20 ms
Contact Material
20 ms
20 ms
Relay Type
-25℃ ~ 60℃
-25℃ ~ 60℃
Operate Time
Silver Tin Indium (AgSnIn)
Silver Tin Indium (AgSnIn)