MJN1CF-DC24
MJN1CF-DC24
Active
Description:  RELAY GEN PURPOSE SPDT 10A 24V
Manufacturer:  Omron Automation
Datasheet:   MJN1CF-DC24 Datasheet
History Price: $31.56
In Stock: 14840
MJN1CF-DC24 vs MJN3C-AC24
Series
MJN
MJN
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Socketable
Coil Voltage
24VDC
24VAC
Contact Form
SPDT (1 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
600VAC, 28VDC - Max
600VAC, 28VDC - Max
Coil Current
50 mA
83.3 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Quick Connect - 0.187" (4.7mm)
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
18 VDC
20.4 VAC
Must Release Voltage
-
-
Operating Temperature
20 ms
20 ms
Contact Material
10 ms
10 ms
Relay Type
-45℃ ~ 70℃
-45℃ ~ 45℃
Operate Time
Silver Alloy
Silver Alloy