MJN1CF-DC12
MJN1CF-DC12
Obsolete
Description:  RELAY GEN PURPOSE SPDT 10A 12V
Manufacturer:  Omron Automation
Datasheet:   MJN1CF-DC12 Datasheet
History Price: Obsolete
In Stock: 46850
MJN1CF-DC12 vs MJN3C-DC48
Series
MJN
MJN
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Socketable
Coil Voltage
12VDC
48VDC
Contact Form
SPDT (1 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
600VAC, 28VDC - Max
600VAC, 28VDC - Max
Coil Current
100 mA
25 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Quick Connect - 0.187" (4.7mm)
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
9 VDC
36 VDC
Must Release Voltage
-
-
Operating Temperature
20 ms
20 ms
Contact Material
10 ms
10 ms
Relay Type
-45℃ ~ 70℃
-45℃ ~ 70℃
Operate Time
Silver Alloy
Silver Alloy