MJN1CF-DC12
MJN1CF-DC12
Obsolete
Description:  RELAY GEN PURPOSE SPDT 10A 12V
Manufacturer:  Omron Automation
Datasheet:   MJN1CF-DC12 Datasheet
History Price: Obsolete
In Stock: 46850
MJN1CF-DC12 vs MJN2Z-E-DC24
Series
MJN
MJN
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
12VDC
24VDC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
10:00:00
30 A
Switching Voltage
600VAC, 28VDC - Max
600VAC, 28VDC - Max
Coil Current
100 mA
50 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Quick Connect - 0.187" (4.7mm)
Quick Connect - 0.250" (6.3mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
9 VDC
18 VDC
Must Release Voltage
-
-
Operating Temperature
20 ms
20 ms
Contact Material
10 ms
10 ms
Relay Type
-45℃ ~ 70℃
-45℃ ~ 70℃
Operate Time
Silver Alloy
Silver Alloy