MJN1C-DC24
MJN1C-DC24
Active
Description:  RELAY GEN PURPOSE SPDT 10A 24V
Manufacturer:  Omron Automation
Datasheet:   MJN1C-DC24 Datasheet
History Price: $25.59
In Stock: 24890
MJN1C-DC24 vs MJN2Z-E-DC24
Series
MJN
MJN
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Socketable
Chassis Mount
Coil Voltage
24VDC
24VDC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
10:00:00
30 A
Switching Voltage
600VAC, 28VDC - Max
600VAC, 28VDC - Max
Coil Current
50 mA
50 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Quick Connect - 0.250" (6.3mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
18 VDC
18 VDC
Must Release Voltage
-
-
Operating Temperature
20 ms
20 ms
Contact Material
10 ms
10 ms
Relay Type
-45℃ ~ 70℃
-45℃ ~ 70℃
Operate Time
Silver Alloy
Silver Alloy