MCST4890DM
MCST4890DM
Active
Description:  SSR RELAY SPST-NO 90A 300-530V
Manufacturer:  Sensata Crydom
Datasheet:   MCST4890DM Datasheet
History Price: Active
In Stock: 38500
MCST4890DM vs MCST2490DS
Series
MCS
MCS
Packaging
Bulk
Bulk,Box
Status
Active
Not For New Designs
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Proportional Control
Voltage - Input
4 ~ 20mA
4 ~ 20mA
Voltage - Load
300 V ~ 530 V
180 V ~ 280 V
Load Current
90 A
90 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-