MCST2450EM
MCST2450EM
Not For New Designs
Description:  SSR RELAY SPST-NO 50A 180-280V
Manufacturer:  Sensata Crydom
Datasheet:   MCST2450EM Datasheet
History Price: $147.671
In Stock: 6700
MCST2450EM vs MCST4850DM
Series
MCS
MCS
Packaging
Bulk
Bulk
Status
Not For New Designs
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Proportional Control
Voltage - Input
8 ~ 32VDC
4 ~ 20mA
Voltage - Load
180 V ~ 280 V
300 V ~ 530 V
Load Current
50 A
50 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-