Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom MCSP1225ES
MCSP1225ES
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 25A 90-140V
Manufacturer:
Sensata Crydom
Datasheet:
MCSP1225ES Datasheet
History Price: Active
In Stock: 26900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCSP1225ES vs MCST4850CM
Part No
MCSP1225ES
MCST4850CM
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
MCS
MCS
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Proportional Control
Voltage - Input
8 ~ 32VDC
0 ~ 10VDC
Voltage - Load
90 V ~ 140 V
300 V ~ 530 V
Load Current
25 A
50 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-