Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom MCPC1290D
MCPC1290D
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 90A 48-140V
Manufacturer:
Sensata Crydom
Datasheet:
MCPC1290D Datasheet
History Price: Active
In Stock: 1800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCPC1290D vs MCPC4825B
Part No
MCPC1290D
MCPC4825B
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
MCPC
MCPC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Proportional Control
Voltage - Input
4 ~ 20mA
0 ~ 7VDC
Voltage - Load
48 V ~ 140 V
300 V ~ 530 V
Load Current
90 A
25 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-