MCBC4850DL
MCBC4850DL
Active
Description:  SSR RELAY SPST-NO 50A 300-530V
Manufacturer:  Sensata Crydom
Datasheet:   MCBC4850DL Datasheet
History Price: $160.481
In Stock: 49900
MCBC4850DL vs MCBC1290DF
Series
MCBC
MCBC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Proportional Control
Voltage - Input
4 ~ 20mA
4 ~ 20mA
Voltage - Load
300 V ~ 530 V
48 V ~ 140 V
Load Current
50 A
90 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-