MCBC4850BL
MCBC4850BL
Active
Description:  SSR RELAY SPST-NO 50A 300-530V
Manufacturer:  Sensata Crydom
Datasheet:   MCBC4850BL Datasheet
History Price: Active
In Stock: 25500
MCBC4850BL vs MCBC2425CF
Series
MCBC
MCBC
Packaging
Bulk
Bulk,Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Proportional Control
Voltage - Input
0 ~ 7VDC
0 ~ 10VDC
Voltage - Load
300 V ~ 530 V
180 V ~ 280 V
Load Current
50 A
25 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-