Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom MCBC4825CL
MCBC4825CL
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 25A 300-530V
Manufacturer:
Sensata Crydom
Datasheet:
MCBC4825CL Datasheet
History Price: $157.95
In Stock: 26700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCBC4825CL vs MCBC2450CF
Part No
MCBC4825CL
MCBC2450CF
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
MCBC
MCBC
Packaging
Bulk,Box
Bulk,Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Proportional Control
Voltage - Input
0 ~ 10VDC
0 ~ 10VDC
Voltage - Load
300 V ~ 530 V
180 V ~ 280 V
Load Current
25 A
50 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-