MCBC2450CL
MCBC2450CL
Active
Description:  SSR RELAY SPST-NO 50A 180-280V
Manufacturer:  Sensata Crydom
Datasheet:   MCBC2450CL Datasheet
History Price: $149.17
In Stock: 4700
MCBC2450CL vs MCBC1250BF
Series
MCBC
MCBC
Packaging
Bulk,Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Proportional Control
Voltage - Input
0 ~ 10VDC
0 ~ 7VDC
Voltage - Load
180 V ~ 280 V
48 V ~ 140 V
Load Current
50 A
50 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-