LY4F-AC240
LY4F-AC240
Obsolete
Description:  RELAY GEN PURPOSE 4PDT 10A 240V
Manufacturer:  Omron Automation
Datasheet:   LY4F-AC240 Datasheet
History Price: $17.45
In Stock: 2300
LY4F-AC240 vs LY4N AC110/120
Series
LY
LY
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Socketable
Coil Voltage
240VAC
120VAC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
9.5 mA
16.4 mA
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator
Termination Style
Plug In
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
192 VAC
96 VAC
Must Release Voltage
72 VAC
36 VAC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 40℃
-25℃ ~ 40℃
Operate Time
Silver Alloy
Silver Alloy