LY3N-DC24
LY3N-DC24
Active
Description:  RELAY GEN PURPOSE 3PDT 10A 24V
Manufacturer:  Omron Automation
Datasheet:   LY3N-DC24 Datasheet
History Price: $21.25
In Stock: 26000
LY3N-DC24 vs LY3-0-DC6
Series
LY
LY
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Socketable
Through Hole
Coil Voltage
24VDC
6VDC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
58.6 mA
234 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator
-
Termination Style
Plug In
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
19.2 VDC
4.8 VDC
Must Release Voltage
2.4 VDC
0.6 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 55℃
-25℃ ~ 55℃
Operate Time
Silver Alloy
Silver Alloy