LY3I4-DC24
LY3I4-DC24
Obsolete
Description:  RELAY GEN PURPOSE 3PDT 10A 24V
Manufacturer:  Omron Automation
Datasheet:   LY3I4-DC24 Datasheet
History Price: Obsolete
In Stock: 2800
LY3I4-DC24 vs LY3-AC12
Series
LY
LY
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Socketable
Socketable
Coil Voltage
24VDC
12VAC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
58.6 mA
134 mA
Coil Type
Non Latching
Non Latching
Features
Test Button
-
Termination Style
Plug In
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
19.2 VDC
9.6 VAC
Must Release Voltage
2.4 VDC
3.6 VAC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 55℃
-25℃ ~ 55℃
Operate Time
Silver Alloy
Silver Alloy