LY2-0-DC48
LY2-0-DC48
Active
Description:  RELAY GEN PURPOSE DPDT 10A 48V
Manufacturer:  Omron Automation
Datasheet:   LY2-0-DC48 Datasheet
History Price: $13.18
In Stock: 48800
LY2-0-DC48 vs LY2N-AC12
Series
LY
LY
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Socketable
Coil Voltage
48VDC
12VAC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
18.5 mA
91 mA
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator
Termination Style
PC Pin
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
38.4 VDC
9.6 VAC
Must Release Voltage
4.8 VDC
3.6 VAC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 55℃
-25℃ ~ 55℃
Operate Time
Silver Alloy
Silver Alloy