LY1F-DC48
LY1F-DC48
Obsolete
Description:  RELAY GEN PURPOSE SPDT 15A 48V
Manufacturer:  Omron Automation
Datasheet:   LY1F-DC48 Datasheet
History Price: $11.55
In Stock: 22500
LY1F-DC48 vs LY1-0-DC24
Series
LY
LY
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Through Hole
Coil Voltage
48VDC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
15 A
15 A
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
18.5 mA
36.9 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Plug In
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
38.4 VDC
19.2 VDC
Must Release Voltage
4.8 VDC
2.4 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 55℃
-25℃ ~ 55℃
Operate Time
Silver Alloy
Silver Alloy