Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Vishay Optoelectronics LH1532FPTR
LH1532FPTR
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 120MA 0-350V
Manufacturer:
Vishay Optoelectronics
Datasheet:
LH1532FPTR Datasheet
History Price: Obsolete
In Stock: 17700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LH1532FPTR vs LH1525AT
Part No
LH1532FPTR
LH1525AT
Category
Solid State Relays
Solid State Relays
Manufacturer
Vishay Optoelectronics
Vishay Optoelectronics
Series
LH1532
LH1525
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tube
Status
Obsolete
Active
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.22VDC
1.16VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 400 V
Load Current
120 mA
250 mA
Termination Style
20 Ohms
36 Ohms
Package / Case
Gull Wing
PC Pin
Supplier Device Package
8-SOP (0.180", 4.57mm Width)
6-DIP (0.300", 7.62mm)