LCE04C803347A
LCE04C803347A
Active
Description:  CONTACTOR,LTG,EH,N4X,30A,8NC,3NO
Manufacturer:  Siemens
History Price: $1780.13
In Stock: 15000
LCE04C803347A vs LCE04C802208A
Manufacturer
Series
Class LC
Class LC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
347VAC
200 ~ 208VAC
Contact Form
11PST-3NO/8NC (3 Form A, 8 Form B)
10PST-2NO/8NC (2 Form A, 8 Form B)
Switching Voltage
30 A
30 A
Features
600VAC - Max
600VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 40℃
-25℃ ~ 40℃
Must Release Voltage
294.95 VAC
-
Contact Rating (Current)
-
-