LCE02C502277A
LCE02C502277A
Active
Description:  CONTACTOR,LTG,EH,N12,30A,5NC,2NO
Manufacturer:  Siemens
History Price: $1192.78
In Stock: 27800
LCE02C502277A vs LCE04C802120A
Manufacturer
Series
Class LC
Class LC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
277VAC
115 ~ 120VAC
Contact Form
7PST-2NO/5NC (2 Form A, 5 Form B)
10PST-2NO/8NC (2 Form A, 8 Form B)
Switching Voltage
30 A
30 A
Features
600VAC - Max
600VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 40℃
-25℃ ~ 40℃
Must Release Voltage
235.45 VAC
-
Contact Rating (Current)
-
-