Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Siemens LCE00C003277A
LCE00C003277A
Active
Contactors (Electromechanical)
Description:
CONTACTOR,LTG,EH,OPEN,30A,0NC,3N
Manufacturer:
Siemens
Datasheet:
LCE00C003277A Datasheet
History Price: $427.45
In Stock: 47700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LCE00C003277A vs LCE04C802480A
Part No
LCE00C003277A
LCE04C802480A
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Siemens
Siemens
Series
-
Class LC
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
277VAC
460 ~ 480VAC
Contact Form
3PST-NO (3 Form A)
10PST-2NO/8NC (2 Form A, 8 Form B)
Switching Voltage
30 A
30 A
Features
600VAC - Max
600VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-25℃ ~ 40℃
-25℃ ~ 40℃
Must Release Voltage
235.5 VAC
-
Contact Rating (Current)
-
-